EN
  • EN
  • DE

PQ030EZ01ZP

Part No PQ030EZ01ZP
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351384-PQ030EZ01ZP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ030EZ01ZP CAD Model

Description

The PQ030EZ01ZP is a low-dropout voltage regulator manufactured by Sharp Microelectronics, designed to provide a stable 3.0V output voltage. It is part of the PQ030EZ series, known for their efficient power conversion and compact size. These regulators are commonly used in a variety of electronic applications requiring a regulated 3.0V supply. They incorporate overcurrent and overtemperature protection for enhanced reliability.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.0V supply for microcontrollers in embedded systems.
  • Portable Electronic Devices: Suitable for use in battery-powered portable devices like MP3 players and handheld gaming consoles.
  • Consumer Electronics: Utilized in various consumer electronics such as set-top boxes, DVD players, and audio/video equipment.
  • Industrial Automation: Found in industrial control systems to provide a stable voltage for sensors and control circuitry.
  • Communication Equipment: Used in networking devices, modems, and communication interfaces requiring a regulated 3.0V supply.

Features:

  • Low Dropout Voltage: Operates effectively with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current.
  • Overtemperature Protection: Shuts down the regulator if the temperature exceeds safe limits.
  • Fixed Output Voltage: Provides a precise and stable 3.0V output.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Stable and Reliable Power: Provides a consistent voltage supply for critical electronic components.
  • Increased System Reliability: Overcurrent and overtemperature protection enhance overall system reliability.
  • Efficient Power Conversion: Minimizes power loss and extends battery life in portable devices.
  • Easy Integration: Small size and standard package facilitate easy integration into existing designs.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details:

The PQ030EZ01ZP's input voltage range and output current capability should be checked on the datasheet to ensure suitability for the application. Surface mount packages, like SOT-89, are typical. Appropriate external capacitors are required for stability and optimal performance. Careful consideration of thermal management may be needed, especially at higher output currents. The internal protection mechanisms prevent damage from short circuits and thermal overloads.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess