EN
  • EN
  • DE

PQ033EZ01ZP

Part No PQ033EZ01ZP
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Description DEVICE SPECIFICATION FOR VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sharp Microelectronics
Win Source Part Number 1239256-PQ033EZ01ZP
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ033EZ01ZP CAD Model

Description

The PQ033EZ01ZP is a low-dropout (LDO) voltage regulator from Sharp Microelectronics. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, with low quiescent current and excellent transient response. This regulator is ideal for a wide range of applications requiring efficient and reliable voltage regulation.

Applications

  • Microcontroller power supplies
  • Portable devices
  • Battery-powered equipment
  • Consumer electronics
  • Industrial control systems

Features

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • Fixed Output Voltage: Provides a stable and precise 3.3V output.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or not loaded at all.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Overtemperature Protection: Shuts down the regulator in case of overheating.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Accuracy: Provides a precise and stable output voltage.

Benefits

  • Energy Efficiency: Low dropout voltage and low quiescent current improve energy efficiency.
  • Stable Output Voltage: Provides a stable and precise 3.3V output, ensuring reliable operation of the load.
  • Protection Features: Overcurrent, overtemperature, and short-circuit protection enhance reliability and prevent damage.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Easy to Use: Simple design requires minimal external components.

Additional Details

The PQ033EZ01ZP typically requires only a few external capacitors for stable operation. It is available in a SOT-89 package. The regulator's operating temperature range is typically from -30°C to +85°C. This LDO regulator is a cost-effective and reliable solution for providing a regulated 3.3V supply in a variety of applications. It has a low quiescent current which makes it perfect for battery powered applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4562 $59.3060
310+ $0.3754 $116.3740
480+ $0.3627 $174.0960
660+ $0.3511 $231.7260
855+ $0.3396 $290.3580
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess