The CESD3V3D7 is a Transient Voltage Suppressor (TVS) diode manufactured by Shenzhen Luguang Electronic Technology Co., Ltd. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive switching, and other transient voltage events. With a low clamping voltage and fast response time, the CESD3V3D7 effectively diverts transient currents away from protected circuits, preventing damage and ensuring reliable operation.
Applications:
- Mobile Phones: ESD protection for I/O ports and power lines.
- Tablets: Transient voltage suppression for sensitive circuits.
- Wearable Devices: Protection against ESD in smartwatches and fitness trackers.
- USB Interfaces: Safeguarding USB ports from voltage surges.
- HDMI Ports: Protecting HDMI interfaces from transient events.
Features:
- Low Clamping Voltage: Minimizes voltage stress on protected components.
- Fast Response Time: Quickly responds to transient voltage events.
- Low Capacitance: Minimizes signal distortion in high-speed data lines.
- Small Package Size: Compact form factor for space-constrained applications.
- RoHS Compliant: Complies with environmental regulations.
Benefits:
- Enhanced ESD Protection: Protects against electrostatic discharge events.
- Improved Circuit Reliability: Prevents damage from transient voltages.
- Reduced Downtime: Minimizes equipment failures due to voltage surges.
- Cost-Effective Protection: Provides a low-cost solution for transient voltage suppression.
- Simplified Design: Easy integration into electronic circuits.
Additional Details:
The CESD3V3D7 features a working voltage of 3.3V, making it suitable for protecting circuits operating at this voltage level. It is typically available in a small surface-mount package, such as SOT-23 or similar. Key specifications include the clamping voltage (Vc), reverse standoff voltage (Vrwm), and peak pulse current (Ipp). The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. Detailed datasheets provide specific electrical characteristics and application guidelines.