EN
  • EN
  • DE

D3SBA60-7000

Part No D3SBA60-7000
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Description Diode Rectifier Bridge Single 600V 2.3A 4-Pin SIP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package S
Forward Current 2 A
Height 15 mm
Length 25 mm
Max Forward Surge Current (Ifsm) 80 A
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Max Reverse Leakage Current 10 µA
Max Surge Current 80 A
Manufacturer Package Identifier D3SBA60-7000
Min Operating Temperature -40 °C
Packaging Bulk
Peak Reverse Current 10 µA
Reverse Voltage 600 V
RoHS Compliant
Width 4.6 mm
Win Source Part Number 973001-D3SBA60-7000
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D3SBA60-7000 CAD Model

Description

The Shindengen D3SBA60-7000 is an electronic component with a manufacturer part number of 973001-D3SBA60-7000. Shindengen D3SBA60-7000 is an electronic component from Shindengen.

  • Manufacturer Part Number: 973001-D3SBA60-7000
  • Packaging: Bulk
  • Mounting: SMD (SMT)
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 150 °C
  • RoHS: Compliant

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7605 $51.0545
70+ $1.4445 $101.1150
108+ $1.3993 $151.1244
148+ $1.3542 $200.4216
191+ $1.3091 $250.0381
256+ $1.1737 $300.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,835 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess