EN
  • EN
  • DE

TDA12166H1/N1/3

Part No TDA12166H1/N1/3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098817-TDA12166H1/N1/3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12166H1/N1/3 CAD Model

Description

Product Overview: TDA12166H1/N1/3 by NXP

The TDA12166H1/N1/3 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, designed specifically for use in television and monitor applications. This advanced IC offers a comprehensive solution for the processing of analog signals in multi-standard television sets and PC monitors.

Key Features

  • Multi-Standard Support: The TDA12166H1/N1/3 is capable of handling various television standards, including PAL, NTSC, and SECAM. This makes it a versatile choice for manufacturers looking to create products for global markets.
  • Advanced Color Processing: Equipped with sophisticated color decoding algorithms, the IC ensures vibrant and accurate color reproduction that enhances the viewer's experience.
  • Integrated Audio Support: Alongside its video capabilities, the IC also features audio processing functions, reducing the need for additional audio components.
  • On-Screen Display (OSD): The IC includes an OSD feature allowing for user-friendly interaction and display of settings and functions on the screen.
  • Teletext Decoder: With an integrated teletext decoder, the TDA12166H1/N1/3 can display text-based information broadcast by television stations, such as news or subtitles.

Applications

The TDA12166H1/N1/3 is ideal for a wide range of applications in the consumer electronics industry. It is commonly used in:

  • Standard and multi-sync computer monitors
  • Television sets with CRT displays
  • Portable and handheld television devices
  • Video playback systems like VCRs and DVD players

Technical Specifications

The TDA12166H1/N1/3 boasts a range of technical specifications that make it a powerful choice for video signal processing:

  • Supply voltage: Typically 8V
  • Integrated VIF/SIF circuitry for high sensitivity and selectivity
  • Automatic Gain Control (AGC) for optimal signal reception
  • Low power consumption for energy-efficient operation

As a product from NXP, a leader in semiconductor solutions, the TDA12166H1/N1/3 represents a reliable and high-quality choice for manufacturers looking to enhance their audio-visual products with top-notch video and audio processing capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess