EN
  • EN
  • DE

S60SC6M

Part No S60SC6M
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Schottky Rectifiers (SBD)(60V 60A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 307668-S60SC6M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S60SC6M CAD Model

Description

The Shindengen S60SC6M is a Schottky Barrier Diode designed for high-efficiency rectification. Similar to other Shindengen diodes, it is known for its robust design and performance in power electronics applications. The S60SC6M features a low forward voltage drop and fast switching characteristics, making it suitable for applications requiring efficient and rapid switching.

Applications

  • Switching Power Supplies (SMPS): Commonly used in the output rectification stage of SMPS to enhance efficiency.
  • DC-DC Converters: Utilized for rectification and voltage regulation in DC-DC conversion circuits.
  • Reverse Polarity Protection: Protects sensitive circuits from damage due to reverse polarity connections.
  • Freewheeling Diode Applications: Provides a current path in inductive circuits to prevent voltage spikes when switching devices are turned off.
  • Solar Power Systems: Employed in solar inverters for efficient DC-AC power conversion.

Features

  • Low Forward Voltage Drop (Vf): Reduces power losses, improving overall circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • High Surge Current Capability: Capable of withstanding large current surges, enhancing reliability.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • High Reliability: Designed for long-term performance and stability in demanding environments.

Benefits

  • Increased Efficiency: Lowers power consumption and heat generation, leading to energy savings and enhanced performance.
  • Improved Switching Performance: Allows for higher frequency operation and reduced switching losses, beneficial in modern power electronics.
  • Enhanced Circuit Protection: Provides robust protection against voltage spikes and reverse polarity issues, improving system reliability.
  • Compact Design: Enables the creation of smaller and more portable electronic devices.
  • Long-Term Reliability: Ensures consistent performance and reduces the likelihood of system failures.

Technical Specifications

The specific technical parameters for the S60SC6M include the maximum repetitive peak reverse voltage (Vrrm) and the average forward current (If). It operates with a low forward voltage drop, generally between 0.5V and 0.7V depending on the forward current. The junction temperature operating range is typically from -40°C to +150°C. This diode is usually available in a surface-mount package, designed for efficient PCB assembly.

Material: Typically manufactured using silicon-based semiconductor technology.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9621 $62.5365
150+ $0.7889 $118.3350
230+ $0.7646 $175.8580
315+ $0.7404 $233.2260
405+ $0.7149 $289.5345
545+ $0.6410 $349.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess