EN
  • EN
  • DE

BTS710L1

Part No BTS710L1
Manufacturer Siemens
Catalog END - OF - LIFE
Description Smart Four Channel Highside Power Switch (Overload protection Current limitation Short-circuit protection Thermal shutdown)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1155618-BTS710L1
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS710L1 CAD Model

Description

The BTS710L1 is a smart high-side power switch manufactured by Siemens.

  • Applications: Automotive applications that require overvoltage protection, overcurrent protection, and thermal shutdown.
  • Maximum Supply Voltage: 40 V
  • Maximum Output Current: 30 A
  • On-State Resistance: 11 mΩ
  • Quiescent Current: 1.5 mA
  • Package: TO-263-7
  • Operating Temperature Range: -40°C to +150°C
  • Compliance: RoHS compliant
  • Product Status: Green Product

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess