EN
  • EN
  • DE

S-1111B25MC-NYKTEG

Part No S-1111B25MC-NYKTEG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185215-S-1111B25MC-NYKTEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1111B25MC-NYKTEG CAD Model

Description

The S-1111B25MC-NYKTEG is a positive voltage regulator IC from SII Semiconductor Corporation. This regulator is engineered to deliver a stable 2.5V output voltage, catering to a wide array of electronic devices and applications that require a consistent power source. Its compact size and energy-efficient design make it particularly well-suited for portable and battery-operated equipment.

Applications

  • Portable Electronics: Used in devices such as MP3 players, digital cameras, and handheld gaming consoles to provide a stable 2.5V power supply.
  • Microcontroller Power: Ideal for powering microcontrollers in embedded systems, ensuring consistent performance.
  • Sensor Power: Provides a reliable voltage source for various types of sensors, enhancing accuracy and stability.
  • Wireless Communication Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Low-Power Devices: Suitable for devices requiring minimal power consumption, extending battery life.

Features

  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • High Accuracy: Ensures precise voltage regulation, enhancing device performance.
  • Low Dropout Voltage: Maintains stable output even with a small input-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current flow.
  • Thermal Shutdown Protection: Prevents damage by shutting down the regulator when the temperature exceeds safe limits.
  • Compact Package: Available in a small package for space-constrained applications (SOT-23-5 or similar).

Benefits

  • Stable and Reliable Power: Ensures consistent performance of electronic devices by providing a stable 2.5V output.
  • Extended Battery Life: Low quiescent current and efficient operation maximize battery life in portable devices.
  • Protection Against Overload: Overcurrent and thermal shutdown features prevent damage from electrical faults and overheating.
  • Space-Saving Design: Compact package allows for easy integration into small electronic devices.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the need for external components.

Technical Specifications: The S-1111B25MC-NYKTEG typically operates with an input voltage range of 2.7V to 5.5V. It features a low dropout voltage characteristic, allowing it to function efficiently even when the input voltage is close to the 2.5V output. The quiescent current is typically very low, contributing to extended battery life. It is commonly available in a SOT-23-5 package. The operating temperature range usually spans from -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess