EN
  • EN
  • DE

S-1135B33-M5T1S

Part No S-1135B33-M5T1S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185267-S-1135B33-M5T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1135B33-M5T1S CAD Model

Description

The S-1135B33-M5T1S is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is a low-dropout (LDO) regulator designed to provide a stable and accurate 3.3V output voltage, even with variations in input voltage and load conditions. It features low current consumption and integrated protection circuits.

Applications

  • Powering microcontrollers in IoT devices
  • Voltage regulation for sensors and transducers
  • Power supply for low-power communication modules (e.g., Bluetooth Low Energy)
  • Voltage regulation in portable medical devices
  • Power source for wearable electronics

Features

  • Input Voltage Range: 2.0 V to 5.5 V
  • Output Voltage: 3.3 V (fixed)
  • Output Voltage Accuracy: ±1.0%
  • Dropout Voltage: 160 mV @ 100 mA
  • Quiescent Current: 5.0 μA (typical)
  • Output Current: 150 mA
  • Overcurrent Protection: Built-in overcurrent protection
  • Thermal Shutdown Protection: Built-in thermal shutdown
  • Package: SOT-23-5

Benefits

  • Stable 3.3V Output: Provides a consistent and reliable 3.3V power supply.
  • High Accuracy: The ±1.0% output voltage accuracy ensures precise voltage regulation.
  • Low Power Consumption: The low quiescent current helps extend battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to overcurrent conditions.
  • Thermal Shutdown: Prevents the regulator from overheating and failing.
  • Compact Size: The SOT-23-5 package makes it easy to integrate into small devices.

The S-1135B33-M5T1S LDO regulator is designed for use in a wide range of portable and battery-powered applications. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The built-in overcurrent and thermal shutdown protection features contribute to the device's reliability and prevent damage under fault conditions. The small SOT-23-5 package facilitates easy integration into compact electronic designs. This part is frequently used as a stable voltage source for microcontrollers, memory devices, and other low-power integrated circuits in various electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6403 $65.2806
5+ $26.7821 $133.9105
7+ $25.9448 $181.6136
10+ $25.1085 $251.0850
12+ $24.2712 $291.2544
16+ $21.7602 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess