EN
  • EN
  • DE

S-1172B15-E6T2U

Part No S-1172B15-E6T2U
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185306-S-1172B15-E6T2U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1172B15-E6T2U CAD Model

Description

The S-1172B15-E6T2U is a positive voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable 1.5V output voltage with high accuracy. This regulator is characterized by its low current consumption and compact package, making it suitable for a variety of portable and space-constrained applications. It incorporates overcurrent and thermal protection features for enhanced reliability.

Applications

  • Portable Electronics: Power management for smartphones, tablets, and digital cameras.
  • IoT Devices: Voltage regulation in sensors, wireless modules, and wearable devices.
  • Battery-Powered Equipment: Stabilized voltage source for portable instruments and medical devices.
  • Microcontrollers: Powering of microcontroller units (MCUs) and digital signal processors (DSPs).
  • Memory Devices: Powering volatile and non-volatile memory components.

Features

  • Output Voltage: Fixed 1.5V output.
  • High Accuracy: Precise voltage regulation with minimal output voltage variation.
  • Low Current Consumption: Minimizes power loss and extends battery life.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Extended Battery Life: Low current consumption minimizes power drain, extending battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and connected circuits from damage.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The S-1172B15-E6T2U utilizes a low-dropout (LDO) architecture, enabling it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly crucial in battery-powered devices where the battery voltage declines over time. The regulator is available in a small SOT-23-6 package, making it easy to integrate into compact designs. Detailed specifications regarding input voltage range, output voltage accuracy, and current consumption can be found in the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess