The S-80931ALMP-DAVT2G is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the input voltage and provide a reset signal when the voltage falls below a specified threshold. It's crucial for maintaining the integrity and stability of electronic systems, particularly in scenarios where voltage fluctuations can lead to errors or malfunctions.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Industrial control systems
- Automotive electronics
Features
- Detection voltage: 3.1V
- High-accuracy detection voltage
- Ultra-low current consumption
- Small package size (SOT-23-5)
- Operating temperature range: -40°C to +85°C
- Built-in hysteresis
- Open-drain output
Benefits
- Improved system reliability by preventing erroneous operation due to voltage drops
- Extended battery life in portable devices owing to minimal power consumption
- Compact design suitable for space-constrained applications
- Reliable operation across a broad temperature range
- Reduced susceptibility to noise and voltage variations because of hysteresis
- Flexible interfacing with diverse logic circuits through open-drain output
Additional Details
The S-80931ALMP-DAVT2G employs an open-drain output, allowing for flexible connection to various logic families and voltage levels. The inclusion of hysteresis prevents the generation of false reset signals caused by minor voltage fluctuations near the threshold. This voltage detector is commonly used to monitor the power supply voltage of microcontrollers, microprocessors, and other critical components in electronic systems. When the voltage dips below the defined detection threshold, the device asserts a reset signal, ensuring that the system is properly initialized or shut down to prevent data corruption and unpredictable behavior. The ultra-low current consumption of the S-80931ALMP-DAVT2G makes it highly suitable for battery-powered applications where minimizing power drain is essential. The small SOT-23-5 package allows for easy integration into densely populated circuit boards. The high-accuracy detection voltage ensures precise and reliable voltage monitoring.