EN
  • EN
  • DE

S-8110ANP-DSB-T2

Part No S-8110ANP-DSB-T2
Manufacturer SII Semiconductor Corporation
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Win Source Part Number 186999-S-8110ANP-DSB-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8110ANP-DSB-T2 CAD Model

Description

The S-8110ANP-DSB-T2 is a positive voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable output voltage for various electronic devices and systems. This regulator is known for its low dropout voltage, high accuracy, and low current consumption, making it suitable for battery-powered applications and other power-sensitive devices.

Applications

  • Battery-powered devices: Mobile phones, tablets, and portable media players.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices.
  • Power management systems: Regulating voltage in embedded systems and microcontrollers.
  • IoT devices: Sensors, actuators, and wireless communication modules.
  • Medical devices: Portable diagnostic equipment and monitoring systems.

Features

  • Low dropout voltage: Ensures stable output even with low input voltage.
  • High output voltage accuracy: Provides precise voltage regulation for sensitive components.
  • Low current consumption: Extends battery life in portable applications.
  • Overcurrent protection: Protects the regulator and connected devices from damage.
  • Thermal shutdown protection: Prevents overheating and ensures reliable operation.
  • Small package size: Enables compact designs in space-constrained applications.

Benefits

  • Extended battery life: Low current consumption minimizes power drain.
  • Reliable power supply: Stable output voltage ensures consistent performance.
  • Protection against damage: Overcurrent and thermal shutdown features enhance robustness.
  • Simplified design: Easy to integrate into various electronic circuits.
  • Compact solution: Small package size allows for miniaturization of devices.

Additional Details

The S-8110ANP-DSB-T2 operates with a typical input voltage range and provides a fixed output voltage depending on the specific configuration. It integrates protection circuits such as overcurrent protection and thermal shutdown. The regulator's low dropout voltage characteristic enables it to maintain a stable output even when the input voltage approaches the output voltage level. The device is typically available in a small surface-mount package. It is designed to be RoHS compliant, ensuring environmental safety.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess