EN
  • EN
  • DE

S-812C45AMC-C2Z-T2

Part No S-812C45AMC-C2Z-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063540-S-812C45AMC-C2Z-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C45AMC-C2Z-T2 CAD Model

Description

The S-812C45AMC-C2Z-T2 is a CMOS-based positive voltage regulator manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable and efficient voltage supply for a variety of electronic devices.

Applications

  • Power source for microcontrollers
  • Power supply for portable devices
  • Voltage regulation in consumer electronics
  • Battery-powered equipment
  • Constant-voltage power supply

Features

  • High-accuracy output voltage: ±2.0%
  • Low dropout voltage: 200 mV at 10 mA output
  • Low current consumption: 5.0 μA (typical)
  • Operating voltage: 2.0 V to 10.0 V
  • Output voltage: 4.5 V
  • Built-in overcurrent protection circuit
  • Built-in short-circuit protection circuit
  • Small package: SOT-23-5
  • Lead-free (Sn 100%), halogen-free

Benefits

  • Provides a stable and reliable voltage supply, ensuring consistent performance of the powered device.
  • Low dropout voltage extends battery life in portable applications.
  • Low current consumption minimizes power loss and improves overall efficiency.
  • Overcurrent and short-circuit protection safeguards the regulator and the connected load from damage.
  • Small package size allows for use in compact electronic devices.

Additional Details

The S-812C45AMC-C2Z-T2 utilizes a CMOS process, which contributes to its low current consumption and high efficiency. The device is available in a SOT-23-5 package. The output voltage is fixed at 4.5V with a high degree of accuracy. The regulator also includes built-in protection circuits, such as overcurrent protection and short-circuit protection, which enhance the overall reliability and robustness of the system. This voltage regulator is suitable for a wide range of battery powered and portable electronic applications requiring a stable and regulated 4.5V supply.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess