EN
  • EN
  • DE

S-8327B33MC-ERN-T2

Part No S-8327B33MC-ERN-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310321-S-8327B33MC-ERN-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8327B33MC-ERN-T2 CAD Model

Description

The S-8327B33MC-ERN-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and trigger a reset or other action when the voltage falls below a specific threshold. The '33' indicates a 3.3V detection voltage, and the '-T2' signifies tape and reel packaging for automated assembly.

Applications

  • Microcontroller Reset: Resets a microcontroller when the power supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, allowing for safe shutdown or alarm triggering.
  • Battery Management Systems: Protects batteries from deep discharge by disabling the load when the battery voltage is too low.
  • Portable Devices: Ensures proper operation of portable devices by monitoring the battery voltage.
  • Industrial Control Equipment: Protects sensitive equipment from voltage fluctuations.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Low Current Consumption: Minimizes the impact on battery life in portable applications.
  • Hysteresis: Prevents oscillations near the threshold voltage, ensuring a stable output.
  • Small Package: Saves board space in compact designs.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits

  • Improved System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Easy integration into existing circuits.
  • Reduced Component Count: Integration of voltage detection reduces the need for external components.
  • Lower Manufacturing Costs: Tape and reel packaging enables efficient automated assembly.

Additional Details

The S-8327B33MC-ERN-T2 typically operates with a low supply current, in the microampere range. The hysteresis voltage prevents the output signal from oscillating when the input voltage is close to the detection threshold, ensuring reliable operation. The operating temperature range typically extends from -40°C to +85°C, making it suitable for a wide range of applications. The output is usually an N-channel open drain, requiring a pull-up resistor to define the output high level. The small package, along with the tape and reel packaging, makes it ideal for high-density PCB designs and automated manufacturing.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess