The SII Semiconductor Corporation S24C01A is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) device organized as 128 words of 8 bits each. This memory chip is commonly used for storing small amounts of non-volatile data in a variety of electronic applications.
Applications:
- Consumer electronics (TVs, DVD players, set-top boxes)
- Industrial controls
- Medical devices
- Automotive electronics
- Security systems
- Identification (ID) tags
Features:
- 1K-bit (128 x 8) EEPROM
- 2-wire serial interface (I2C compatible)
- Low voltage operation (typically 1.8V to 5.5V)
- Low power consumption
- Write protect feature
- High endurance (typically 1 million erase/write cycles)
Benefits:
- Non-volatile data storage: Retains data even when power is removed, making it suitable for storing configuration settings, serial numbers, and other critical information.
- Easy to interface: The 2-wire serial interface simplifies communication with microcontrollers and other devices.
- Low power consumption: Minimizes power drain, making it suitable for battery-powered applications.
- Data protection: The write protect feature prevents accidental overwriting of data.
- High reliability: High endurance ensures data integrity over a long lifespan.
Technical Specifications: The S24C01A operates with a typical supply voltage range of 1.8V to 5.5V. The I2C serial interface supports standard mode (100 kHz) and fast mode (400 kHz) operation. The write cycle time is typically a few milliseconds. Specific details about timing characteristics, address assignments, and power consumption can be found in the manufacturer's datasheet. It is often available in SOIC-8 or TSSOP-8 packages.
The SII Semiconductor Corporation S24C01A is a reliable and versatile EEPROM device that offers a convenient solution for non-volatile data storage in a wide range of applications. Its simple interface, low power consumption, and robust features make it a popular choice for embedded systems designers.