EN
  • EN
  • DE
  • IT

SVF1N60B

Part No SVF1N60B
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839236-SVF1N60B
Ultra Librarian 3D Model Ultra Librarian SVF1N60B CAD Model

Description

The SVF1N60B is a 600V N-channel MOSFET manufactured by Silan Semiconductor. It is designed for efficient power switching applications, featuring a high voltage rating and low on-state resistance to minimize power losses. This MOSFET is suitable for applications where high voltage operation and energy efficiency are crucial.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Lighting Applications (e.g., LED drivers)
  • Offline Converters
  • Auxiliary Power Supplies

Features:

  • High Voltage Capability: 600V
  • Low On-State Resistance
  • Fast Switching Speed
  • Avalanche Energy Rated
  • High Ruggedness

Benefits:

  • Increased Efficiency
  • Reduced Power Losses
  • Simplified Thermal Management
  • Enhanced System Reliability
  • Cost-Effective Solution

Additional Details:

The SVF1N60B is designed to withstand high voltage stress and provide stable operation. Its avalanche ruggedness ensures reliable performance in demanding applications. It is intended for operation within a standard temperature range, promoting consistent behavior under various conditions. Detailed technical specifications, including on-state resistance values, gate charge, and package information, are essential for proper circuit design and can be found in the device datasheet. The low on-resistance reduces the amount of power dissipated as heat.

Technical Specifications:

  • Drain-Source Voltage (Vds): 600V
  • Gate-Source Voltage (Vgs): Typically ±30V (refer to datasheet)
  • Continuous Drain Current (Id): Refer to datasheet
  • Pulsed Drain Current (Idm): Refer to datasheet
  • Single Pulse Avalanche Energy (Eas): Refer to datasheet
  • Operating Junction Temperature: Refer to datasheet

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess