EN
  • EN
  • DE

78M6610+PSD/CK4T

Part No 78M6610+PSD/CK4T
Manufacturer Silergy Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997780-78M6610+PSD/CK4T
Categories OEM Parts(0-9)
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78M6610+PSD/CK4T CAD Model

Description

The 78M6610+PSD/CK4T is a power monitoring IC manufactured by Silergy Corp. It's a highly integrated solution designed for accurate measurement and monitoring of power consumption in various applications. This IC combines a power measurement front-end with a microcontroller and non-volatile memory, enabling precise monitoring and reporting of energy usage.

Applications:

  • Smart Meters
  • Power Distribution Units (PDUs)
  • Server Power Supplies
  • Industrial Motor Control
  • Energy Management Systems

Features:

  • High-Accuracy Power Measurement: Provides precise measurement of voltage, current, power, and energy.
  • Integrated Microcontroller: Enables advanced data processing and communication.
  • Non-Volatile Memory: Stores configuration and calibration data.
  • Multiple Communication Interfaces: Supports UART, SPI, and I2C for easy integration.
  • Programmable Alerts: Allows setting thresholds for voltage, current, and power levels.

Benefits:

  • Accurate Energy Monitoring: Enables precise tracking of energy consumption for billing and optimization.
  • Reduced System Cost: Integrated microcontroller and memory reduce the need for external components.
  • Simplified Integration: Multiple communication interfaces facilitate easy integration into existing systems.
  • Improved Energy Efficiency: Real-time monitoring enables identification of energy waste and optimization opportunities.
  • Enhanced System Reliability: Early detection of abnormal power conditions prevents equipment damage.

Additional Details:

The 78M6610+PSD/CK4T typically supports a wide voltage and current range, making it suitable for various applications. It features advanced algorithms for accurate power measurement, even under fluctuating load conditions. The integrated microcontroller allows for custom programming to tailor the IC's functionality to specific application requirements. The non-volatile memory ensures that calibration data and configuration settings are retained even in the event of power loss. The IC is typically housed in a small surface-mount package, facilitating easy assembly onto printed circuit boards. Its high accuracy and integrated features make it a popular choice for smart meters, power distribution units, and other energy management applications. The materials used in its construction are selected to ensure high reliability and long-term stability. Its performance characteristics and integrated features make it ideal for applications requiring precise power monitoring and control.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess