EN
  • EN
  • DE

SI8642BD-B-YS0R

Part No SI8642BD-B-YS0R
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description Digital Isolator CMOS 4-CH 150Mbps Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092976-SI8642BD-B-YS0R
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI8642BD-B-YS0R CAD Model

Description

The SI8642BD-B-YS0R is a quad-channel digital isolator manufactured by Silicon Labs. It provides robust electrical isolation between different voltage domains, preventing ground loops and protecting sensitive circuitry from voltage spikes and noise.

Applications:

  • Industrial automation: Isolates communication buses like RS-485, CAN, and SPI in industrial control systems.
  • Medical equipment: Provides safety isolation in medical devices to protect patients and operators.
  • Power supplies: Isolates the primary and secondary sides of power supplies for safety and noise reduction.
  • Motor control: Isolates control signals in motor drives to prevent noise and ground loops.

Features:

  • Quad-channel isolation: Offers four independent isolation channels in a single package.
  • High data rate: Supports data rates up to 150 Mbps.
  • High noise immunity: Provides excellent common-mode transient immunity (CMTI).
  • Low power consumption: Minimizes power consumption for energy-efficient applications.
  • Bidirectional capability: Supports bidirectional communication on all channels.

Benefits:

  • Enhanced safety: Provides robust electrical isolation to protect against high-voltage hazards.
  • Improved system reliability: Prevents ground loops and reduces noise, improving signal integrity.
  • Reduced board space: Integrates four isolation channels into a single package.
  • Lower power consumption: Minimizes energy waste, making it suitable for battery-powered applications.
  • Flexible design: Bidirectional channels support a variety of communication protocols.

Additional Details:

The SI8642BD-B-YS0R utilizes Silicon Labs' capacitive isolation technology for high performance and reliability. The 'BD' likely refers to a specific performance grade with defined propagation delay characteristics. The 'YS0R' is probably a packaging and tape & reel option code. Refer to the device datasheet for detailed electrical specifications, timing diagrams, and recommended PCB layout guidelines. Proper decoupling capacitors should be used on both sides of the isolator to ensure stable operation. Meeting creepage and clearance requirements on the PCB is crucial for maintaining the isolation rating of the device.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess