EN
  • EN
  • DE

SII3112ACT144-1.21

Part No SII3112ACT144-1.21
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323575-SII3112ACT144-1.21
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SII3112ACT144-1.21 CAD Model

Description

The SiI3112ACT144-1.21 is a single-chip Serial ATA (SATA) host controller manufactured by Silicon Image (now Silicon Labs). It's a revised version of the SiI3112ACT144-1.1, designed to provide a high-performance and cost-effective solution for connecting SATA hard drives and other storage devices to a host system. The -1.21 designation indicates a specific revision with potential improvements or bug fixes compared to the -1.1 version. This controller is commonly used in desktop computers, servers, and embedded systems to enable fast and reliable data storage.

Applications

  • Desktop Computers: Connects SATA hard drives and solid-state drives (SSDs) to the motherboard.
  • Servers: Provides SATA connectivity for storage devices in server systems.
  • Embedded Systems: Used in embedded applications requiring SATA storage interfaces.
  • External Storage Solutions: Enables SATA connections for external hard drive enclosures and docking stations.
  • RAID Systems: Supports RAID configurations for data redundancy and performance enhancement.

Features

  • Single-Lane SATA Host Controller: Provides a single SATA channel for connecting one SATA device.
  • SATA 1.5Gbps Interface: Supports the SATA 1.5Gbps data transfer rate.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus.
  • Supports Command Queuing: Enables command queuing for improved storage performance.
  • Hot-Plug Support: Allows for the hot-swapping of SATA devices without system shutdown.
  • Potential Bug Fixes/Improvements over -1.1: Revision 1.21 likely incorporates fixes or improvements addressing issues in the earlier -1.1 version.

Benefits

  • High-Performance Storage Connectivity: Provides fast and reliable data transfer between the host system and SATA storage devices.
  • Cost-Effective Solution: Offers a cost-optimized solution for SATA connectivity.
  • Easy Integration: Simple to integrate into various system designs due to its standard PCI/PCI-X interface.
  • Enhanced Storage Performance: Supports command queuing for improved storage I/O performance.
  • Improved System Reliability: Hot-plug support allows for easy replacement of faulty storage devices without system downtime.
  • Potentially More Stable/Reliable than -1.1: The revision number suggests potential improvements in stability and reliability compared to the earlier version.

Additional Details

The SiI3112ACT144-1.21 requires a specific voltage supply for operation, typically 3.3V. It's available in a 144-pin TQFP package. Detailed specifications, including power consumption, operating temperature range, and interface details, can be found in the product datasheet. The difference between -1.1 and -1.21 would be clarified within the datasheet errata or revision history.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess