EN
  • EN
  • DE
  • IT

TS1100-25EG5

Part No TS1100-25EG5
Manufacturer Silicon Labs
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Silicon Labs
Package Strip
Product Status Obsolete
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 6 kHz
Voltage - Input Offset 30 µV
Current - Supply 680nA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 25 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 937562-TS1100-25EG5
Ultra Librarian 3D Model Ultra Librarian TS1100-25EG5 CAD Model

Description

The Silicon Labs 937562-TS1100-25EG5 is an instrumentation amplifier in the Integrated Circuits (ICs) category.

  • Category: Integrated Circuits (ICs)
  • Application: Linear Amplification, Current Sensing
  • Bandwidth: 6kHz (-3dB)
  • Input Offset Voltage: 30µV
  • Supply Voltage: 2V to 25V
  • Current Supply: 680nA
  • Mounting: Surface Mountable
  • Package: Strip
  • Package and Case: SC-74A, SOT-753
  • Supplier Device Package: SOT-23-5
  • Temperature Range: -40°C to 105°C
  • ECCN: EAR99
  • HTSUS Code: 8542.33.0001
  • Manufacturer: Silicon Labs
  • Status: Obsolete
  • Moisture Sensitivity Level: 1
  • Package: 100 pcs

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess