EN
  • EN
  • DE
  • IT

SM4307PSKC-TRG

Part No SM4307PSKC-TRG
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 326681-SM4307PSKC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4307PSKC-TRG CAD Model

Description

The SM4307PSKC-TRG is a P-Channel enhancement mode MOSFET manufactured by Sinopower. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are widely used as switches or amplifiers in electronic circuits. P-Channel MOSFETs are turned on when the gate voltage is significantly lower than the source voltage.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Motor control

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • Logic level gate drive
  • Trench MOSFET technology
  • RoHS compliant

Benefits

  • High efficiency due to low on-resistance
  • Reduced power losses
  • Improved thermal performance
  • Simple gate drive requirements
  • Compact design
  • Environmentally friendly

Additional Details

The SM4307PSKC-TRG typically features a low on-resistance, which minimizes power dissipation and improves overall circuit efficiency. The device is available in a surface-mount package, suitable for automated assembly. This MOSFET is frequently used in applications where a low voltage, low on-resistance P-Channel MOSFET is required for switching or load control. The 'TRG' suffix usually denotes tape and reel packaging for automated assembly processes.

Sinopower datasheets provide detailed specifications for the SM4307PSKC-TRG, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), on-resistance (RDS(on)), gate charge (Qg), and thermal resistance (RθJA). System designers should consult the datasheet to verify that the MOSFET meets the specific requirements of their applications, including voltage, current, and thermal constraints. Proper thermal management techniques, such as using heat sinks or PCB copper areas, may be necessary to ensure reliable operation at higher power levels.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $9.0941
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Vishay
Lowest to $0.1695
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1811 $65.1960
870+ $0.1487 $129.3690
1,340+ $0.1449 $194.1660
1,855+ $0.1397 $259.1435
2,385+ $0.1359 $324.1215
3,195+ $0.1216 $388.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess