EN
  • EN
  • DE

AAT2146WIJS-0.6-T1

Part No AAT2146WIJS-0.6-T1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description ADJ 0.6V 600mA Low Noise Fast Transient Fixed Frequency Step-Down Converter SC70JW-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042405-AAT2146WIJS-0.6-T1
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAT2146WIJS-0.6-T1 CAD Model

Description

The AAT2146WIJS-0.6-T1 is a highly efficient, synchronous step-down DC-DC converter from Skyworks Solutions. It is designed to convert a higher input voltage to a regulated 0.6V output voltage. This converter is optimized for portable applications requiring high efficiency and a compact solution size.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Point-of-Load Regulation

Features:

  • High Efficiency: Up to 95%
  • Fixed Output Voltage: 0.6V
  • Input Voltage Range: 2.5V to 5.5V
  • Low Quiescent Current
  • Internal Compensation
  • Over-Temperature Protection
  • Short-Circuit Protection
  • Compact Package: WLCSP (Wafer Level Chip Scale Package)

Benefits:

  • Extended Battery Life: High efficiency minimizes power dissipation and extends battery run-time in portable devices.
  • Small Solution Size: WLCSP package enables a very compact solution, ideal for space-constrained applications.
  • Stable and Reliable Operation: Internal compensation simplifies design and ensures stable operation. Protection features safeguard the converter and the load.

Additional Details:

The AAT2146WIJS-0.6-T1 utilizes synchronous rectification, which reduces switching losses and improves efficiency. The internal compensation network eliminates the need for external compensation components, simplifying the design process. The over-temperature and short-circuit protection features protect the device from damage under fault conditions. The WLCSP package offers excellent thermal performance and is ideal for high-density board layouts. Proper PCB layout techniques and external component selection are crucial for achieving optimal performance. Input and output capacitors should be selected to minimize voltage ripple and noise.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess