The AAT3221IGV-2.5-T is a high-performance, low-power linear regulator with a fixed output voltage of 2.5V. Designed for maximum efficiency, this LDO (Low Dropout Regulator) is ideal for portable and battery-powered applications.
Features and Benefits:
- Low Dropout Voltage: Maximizes efficiency and prolongs battery life.
- High Output Accuracy: Provides stable and consistent voltage output.
- Low Quiescent Current: Enhances energy efficiency, making it suitable for battery-dependent devices.
- Compact Package: Facilitates design in space-constrained applications.
Applications:
- Portable Electronics
- Rechargeable Battery-powered Devices
- IoT Devices
- Wearable Technology
- Microcontroller Power Supplies
Package Type: SOT-23-5
Operating Temperature Range: -40°C to 85°C