EN
  • EN
  • DE

AS169-73LF

Part No AS169-73LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SPDT 0.3MHz to 2.5GHz 21dB 6-Pin SOT-6 T/R / IC SW SPDT 300K-2.5GHZ SOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 300kHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 24dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 2.5GHz
IIP3 50dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 34dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 3V
RF Type 802.11b/g Bluetooth
Case SOT-6
Supplier Device Package SOT-6
Win Source Part Number AS169-73LF-59267
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AS169
Introduction Date June 08, 2006
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AS169-73LF CAD Model

Description

The AS169-73LF is a cutting-edge component designed to elevate the performance of essential electronic systems, characterized by its advanced technology and practicality.

Features and Benefits:

  • Enhanced connectivity: Ensures stable and robust communication links.
  • Optimized design: Balances performance and energy consumption.
  • Environmentally friendly: Complies with eco-friendly manufacturing practices.

Applications/Projects:

  • Healthcare devices: Crucial for advanced wearable health monitors.
  • Agricultural technology: Utilized in smart farming equipment.
  • Security systems: Key component in surveillance and alarm systems.

Bringing innovation to the forefront, the AS169-73LF offers a unique combination of efficiency and environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24LGA
Lowest to $75.5436
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9253 $50.8915
135+ $0.7592 $102.4920
205+ $0.7355 $150.7775
285+ $0.7117 $202.8345
365+ $0.6880 $251.1200
490+ $0.6169 $302.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,333 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess