EN
  • EN
  • DE

SI32260CQC21IK0EVB

Part No SI32260CQC21IK0EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Box
Product Status Obsolete
Type Telecom
Function CODEC and SLIC
Utilized IC / Part Si32260
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1284684-SI32260CQC21IK0EVB
Ultra Librarian 3D Model Ultra Librarian SI32260CQC21IK0EVB CAD Model

Description

The SI32260CQC21IK0EVB is an evaluation board designed to showcase the features and capabilities of the SI32260 voice interface device from Skyworks Solutions Inc. This EVB provides a platform for engineers to evaluate the performance of the SI32260 in various telecom applications, accelerating the development and integration process.

Applications

  • Voice over IP (VoIP) Phones: Ideal for developing and testing VoIP phone functionality.
  • Analog Telephone Adapters (ATAs): Enables the creation of ATAs to connect analog phones to digital networks.
  • FXS Gateways: Facilitates the development of FXS gateways for connecting analog phones to VoIP systems.
  • Central Office (CO) Line Cards: Can be used in the development and testing of line cards for central office equipment.
  • Embedded Voice Applications: Suitable for integrating voice capabilities into embedded systems.

Features

  • Comprehensive Voice Interface: Integrates all necessary functions for a complete voice interface, including codec, line driver, and hybrid.
  • Low Power Operation: Designed for low power consumption, making it suitable for battery-powered devices.
  • Global Telecom Compliance: Meets global regulatory requirements for telecom applications.
  • Programmable Parameters: Allows for flexible configuration and customization to meet specific application requirements.
  • Loop Current Detection: Provides accurate loop current detection for line supervision.
  • On-Hook Transmission: Supports on-hook transmission for various signaling protocols.
  • Test Points: Equipped with test points for easy access and debugging.
  • Evaluation Platform: The EVB provides a convenient and easy-to-use platform for evaluating the SI32260.

Benefits

  • Accelerated Development: The EVB simplifies the design process and reduces development time.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Improved Voice Quality: High-quality codec and line driver ensure clear and reliable voice communication.
  • Global Compatibility: Meets global regulatory requirements for seamless deployment in different regions.
  • Simplified Integration: Comprehensive documentation and support facilitate easy integration into end products.
  • Extended Battery Life: Low power operation extends battery life in portable applications.

The SI32260CQC21IK0EVB is a valuable tool for engineers and developers working on voice interface applications. It offers a comprehensive platform for evaluating the SI32260's capabilities and accelerating the development process. Its integrated features, low power consumption, and global compliance make it a compelling solution for a wide range of telecom applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess