EN
  • EN
  • DE

SKY73021-11

Part No SKY73021-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER PEDESTAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
RF Type CDMA, EDGE, GSM, UMTS, WCDMA
Frequency 1.7GHz to 2.2GHz
Number of Mixers 2
Gain 6dB
Noise Figure 9.6dB
Operating Supply Current 380mA
Supply Voltage - Operating 5V
Win Source Part Number 324871-SKY73021-11
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY73021-11 CAD Model

Description

The Skyworks Solutions Inc. SKY73021-11 is an RF mixer that operates in a frequency range of 1.7GHz to 2.2GHz.

  • Frequency Range: 1.7GHz to 2.2GHz
  • Gain: 6dB
  • Noise Figure: 9.6dB
  • Applications: CDMA, EDGE, GSM, UMTS, and WCDMA RF/IF and RFID systems
  • Supply Voltage: 5V
  • Operating Supply Current: 380mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess