EN
  • EN
  • DE
  • IT

SMP1352-079LF

Part No SMP1352-079LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE PIN 200V 250MW SC-79
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SC-79
Win Source Part Number 029442-SMP1352-079LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1352-079LF CAD Model

Description

The Skyworks Solutions Inc. SMP1352-079LF is a PIN diode that is designed for high-performance RF applications.

  • Capacitance: 0.35pF @ 20V and 1MHz
  • Voltage Peak Reverse: 200V
  • Package: SC-79
  • Power Dissipation: 250mW
  • Resistance: 1.35 Ohm @ 100mA and 100MHz
  • Use: Discrete semiconductor products
  • Temperature Range: -65°C to 150°C (TA)
  • Packaging: Reel
  • Popularity: Medium

You May Also Be Interested in

Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $0.1928
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.3608
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $3.0503
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0389
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $5.2507
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA MINIMELF
Lowest to $0.2264
M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 250V DIE
Lowest to $4.3490
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2424

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2027 $60.1350
115+ $0.9868 $113.4820
180+ $0.9560 $172.0800
245+ $0.9251 $226.6495
315+ $0.8943 $281.7045
420+ $0.8018 $336.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 836 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess