EN
  • EN
  • DE

MEC1621-VE

Part No MEC1621-VE
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830752-MEC1621-VE
Ultra Librarian 3D Model Ultra Librarian MEC1621-VE CAD Model

Description

The MEC1621-VE is a low-power embedded controller (EC) from SMSC (now Microchip Technology), designed for mobile and embedded platforms. This controller manages essential system functions such as power management, keyboard and touchpad interface, fan control, and system monitoring. Its primary function is to optimize system performance while minimizing power consumption, making it ideal for battery-powered devices.

Applications:

  • Laptops: Manages power, keyboard, touchpad, and fan control.
  • Tablets: Provides low-power system management.
  • Embedded Systems: Controls various system functions.
  • Industrial Control Systems: Provides system monitoring and control.
  • Portable Devices: Manages power and peripherals in battery-operated devices.

Features:

  • Embedded Controller: Manages low-level system functions.
  • Power Management: Optimizes power consumption.
  • Keyboard and Touchpad Interface: Provides seamless input device integration.
  • Fan Control: Manages thermal performance.
  • System Monitoring: Monitors voltage, temperature, and other parameters.

Benefits:

  • Extended Battery Life: Optimizes power consumption for longer battery life.
  • Enhanced System Reliability: Provides stable and reliable system operation.
  • Simplified System Design: Integrates multiple functions into one chip.
  • Improved Thermal Management: Regulates fan speed for optimal cooling.
  • Seamless User Experience: Provides smooth keyboard and touchpad functionality.

The MEC1621-VE communicates with the host system via LPC (Low Pin Count) or eSPI (Enhanced Serial Peripheral Interface). It includes peripherals such as PWM (Pulse Width Modulation) controllers for fan speed regulation, ADC (Analog-to-Digital Converter) for system monitoring, and GPIO (General Purpose Input/Output) pins for flexible configuration. The datasheet provides detailed specifications, including register maps, power consumption, and operating conditions. This embedded controller is essential for managing system-level functions efficiently in mobile and embedded applications.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4525 $73.3575
6+ $20.0635 $120.3810
9+ $19.4363 $174.9267
13+ $18.8103 $244.5339
16+ $18.1832 $290.9312
22+ $16.3017 $358.6374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess