EN
  • EN
  • DE
Part No SD51
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description 60 AMP SCHOTTKY D-05  /  Diode Schottky 45 V 60A Stud Mount DO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Solid State Inc.
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 60A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-SD51
Standard Package 10
Win Source Part Number 1227088-SD51
Ultra Librarian 3D Model Ultra Librarian SD51 CAD Model

Description

The SD51 is a Schottky diode manufactured by Solid State Inc.

  • Description: Schottky diode
  • Case/Package: DO-203AB, DO-5, Stud
  • Mounting Type: stud mounting
  • Maximum Reverse Voltage: 45 V
  • Average Rectified Current: 60A
  • Packaging: bulk
  • OEM Part: No

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess