EN
  • EN
  • DE

2STD1665T4

Part No 2STD1665T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 65V 6A DPAK / Bipolar (BJT) Transistor NPN 65 V 6 A 15 W Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 6 A
Voltage - Collector Emitter Breakdown (Max) 65 V
Vce Saturation (Max) @ Ib, Ic 380mV @ 300mA, 6A
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 2A, 1V
Power - Max 15 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number 2STD1665
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855458-2STD1665T4
Ultra Librarian 3D Model Ultra Librarian 2STD1665T4 CAD Model

Description

Product Overview: 2STD1665T4 from STMicroelectronics

The 2STD1665T4 is a high-efficiency, low-power PNP transistor, meticulously designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transistor is a crucial component in a wide range of electronic applications, offering designers a perfect balance between performance and energy consumption.

Key Features

  • Transistor Type: The 2STD1665T4 is a PNP transistor, which is essential for applications requiring a good amplification factor.
  • High Collector-Emitter Voltage (VCEO): It can withstand voltages up to -60V, making it suitable for various electronic circuits.
  • Collector Current Capability: With a collector current of up to -3 A, this transistor can handle significant current, ensuring robust performance for a multitude of applications.
  • Low Collector-Emitter Saturation Voltage: This feature allows for low voltage drops during operation, enhancing overall energy efficiency.
  • High-Speed Switching: The 2STD1665T4 is designed for fast switching, reducing transition times and improving performance in high-frequency circuits.
  • Surface-Mount Device (SMD): Enclosed in a compact SOT-223 package, it is ideal for space-constrained applications and is designed for easy integration into surface-mount technology (SMT) processes.

Applications

The versatile nature of the 2STD1665T4 makes it suitable for a diverse range of applications, including:

  • Power management modules
  • Linear switching devices
  • Regulation circuits
  • Motor control systems
  • Audio amplifiers
  • Signal processing

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The 2STD1665T4 is no exception, as it is built to meet stringent industry standards, ensuring reliability and a long operational life. With its robust construction and tested performance, this PNP transistor is an excellent choice for designers looking to create efficient and durable electronic systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for technical guidance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,584 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess