EN
  • EN
  • DE

SD2931

Part No SD2931
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Transistor Type N-Channel
Frequency 175MHz
Gain 15dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 125 V
Package / Case M244
Supplier Device Package M244
Base Product Number SD2931
Standard Package 25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278421-SD2931
Ultra Librarian 3D Model Ultra Librarian SD2931 CAD Model

Description

The SD2931 from STMicroelectronics is a high-performance RF power transistor designed to deliver exceptional power and efficiency for a wide range of applications. This device is particularly well-suited for professional RF applications such as high power broadcast, industrial, military, and mobile radio installations where reliability and performance are critical.

The SD2931 is built using STMicroelectronics' advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high gain, broad bandwidth capabilities, and high ruggedness. The transistor is capable of withstanding a VSWR (Voltage Standing Wave Ratio) of 65:1 at 28 V, a feature that significantly enhances its durability and reliability in harsh operating conditions.

With an operating frequency range up to 230 MHz, the SD2931 can deliver a power output of up to 150 Watts. This makes it an excellent choice for applications requiring high power density and efficiency. The transistor offers a high drain-source voltage (Vds) of 65V, which contributes to its robustness and allows for a wide range of operating conditions.

The SD2931 comes in a ceramic package that provides outstanding thermal stability and is designed for flange mounting, which simplifies the integration into various circuit designs. The ceramic package not only enhances the thermal dissipation but also ensures the longevity of the device by protecting it from environmental factors.

Key features of the SD2931 include:

  • High power gain
  • Excellent thermal stability
  • High efficiency and reliability
  • Broadband operation capabilities
  • Ruggedness for a VSWR up to 65:1

Whether for broadcast transmitters, industrial heating, plasma generators, or military communication systems, the SD2931 offers a solution that engineers and designers can trust for their high-power RF circuit requirements. STMicroelectronics' commitment to quality and performance is evident in this robust and versatile RF power transistor.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess