EN
  • EN
  • DE

7920CV

Part No 7920CV
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -20V 1.5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -20V
Dropout Voltage-Max 1.1V @ 1A (TYP)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -20V
Voltage - Dropout (Typical) 1.1V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 076569-7920CV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7920CV CAD Model

Description

The STMicroelectronics 7920CV is a robust, highly reliable negative voltage regulator designed to deliver a fixed output of -20V. As part of STMicroelectronics' renowned series of voltage regulators, the 7920CV stands out for its stability and efficiency, making it an ideal choice for a wide range of applications that require a consistent negative voltage supply.

Key Features

  • Output Voltage: Fixed at -20V, which is ideal for various electronic circuits that require a stable negative voltage reference.
  • Output Current: Capable of supplying up to 1.5A, which is sufficient for most low to medium power applications.
  • Thermal Overload Protection: Ensures the device remains safe even under conditions that could potentially cause overheating.
  • Short Circuit Protection: Provides robustness and reliability by protecting the regulator and your circuit from damage due to short circuits.
  • Output Transistor Safe Operating Area Protection: Prevents the output transistor from operating in a potentially damaging area of its characteristic curve.
  • High Ripple Rejection: Offers excellent performance in environments with high levels of input voltage noise, delivering a clean output voltage.

Applications

The 7920CV is versatile and can be used in various electronic devices and projects, including:

  • Power supplies for operational amplifiers and other analog circuits.
  • Audio equipment, providing the necessary negative supply for audio processing.
  • Industrial control systems that require a stable negative voltage rail.
  • Automotive applications where robustness and reliability are crucial.
  • Custom DIY projects that require a -20V supply.

Product Summary

The STMicroelectronics 7920CV is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its combination of protection features, high current capability, and stable output, the 7920CV is an excellent choice for professionals and hobbyists alike who require a dependable negative voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2864 $58.1504
27+ $4.3382 $117.1314
42+ $4.2030 $176.5260
57+ $4.0668 $231.8076
74+ $3.9316 $290.9384
99+ $3.5251 $348.9849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess