Introducing the BUL116D, a state-of-the-art NPN power transistor designed by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to meet the rigorous demands of high voltage switching applications, making it an ideal choice for a range of electronic circuits.
Key Features
- High Voltage Capability: The BUL116D is capable of withstanding voltages up to 400V, making it suitable for high voltage applications.
- Fast Switching Speed: With its fast switching response, the BUL116D ensures efficient operation in circuits that require quick transitions between on and off states.
- Low Collector-Emitter Saturation Voltage: This feature minimizes power loss and heat generation, thereby enhancing the overall efficiency of the device.
- High Current Rating: The transistor can handle a continuous collector current of up to 2A, which is adequate for a wide range of power applications.
Applications
The BUL116D transistor is versatile and can be utilized in various applications, including:
- Switching regulators
- Motor control circuits
- Inverter circuits
- Power supply units
- Lighting systems
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
400V
Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
40W
Configuration
Single
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The BUL116D is no exception and is built to ensure long-term reliability and performance under a variety of environmental conditions. It is also compliant with the RoHS directive, making it an environmentally friendly choice for your power switching needs.