EN
  • EN
  • DE

BUL49D

Part No BUL49D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.2V @ 800mA, 4A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 4 @ 7A, 10V
Maximum Power Dissipation 80W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1025441-BUL49D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL49D CAD Model

Description

The BUL49D is a high voltage fast-switching NPN power transistor manufactured by STMicroelectronics, a global leader in the semiconductor industry. This robust transistor is specifically designed to deliver exceptional performance in a wide range of high-voltage applications, making it a go-to component for designers and engineers seeking reliability and efficiency.

Key Features

  • Voltage Capabilities: The BUL49D is capable of withstanding voltages up to 400V, making it ideal for electronic circuits that require high voltage handling capabilities.
  • Current Handling: With a collector current rating of up to 5A, this power transistor can handle significant current loads, suitable for power switching applications.
  • High Switching Speed: The device features fast switching times, which is crucial for applications requiring quick response times.
  • Power Dissipation: It boasts a power dissipation of 60W, ensuring that the device can manage a substantial amount of power without overheating.

Applications

The BUL49D is versatile and can be used in a variety of applications, including:

  • Switching regulators and converters
  • Motor control circuits
  • High-frequency inverters
  • Power management in consumer and industrial equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL49D is built to meet stringent quality standards, ensuring both reliability and durability for your projects. It operates effectively over a wide temperature range and is housed in a TO-220 package, which is known for its good thermal performance and ease of mounting on printed circuit boards.

Environmental Compliance

The BUL49D complies with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing the BUL49D, you are selecting a product that not only meets your technical requirements but also aligns with eco-friendly practices.

Conclusion

Whether you are designing power supplies, lighting systems, or any other high-voltage application, the BUL49D power transistor from STMicroelectronics offers the performance and reliability you need to ensure your designs are efficient and robust. Its combination of high-voltage capability, fast switching speed, and thermal efficiency makes it an excellent choice for advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7881 $51.2265
155+ $0.6467 $100.2385
240+ $0.6265 $150.3600
330+ $0.6063 $200.0790
430+ $0.5861 $252.0230
575+ $0.5254 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess