EN
  • EN
  • DE

BUL58D

Part No BUL58D
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 8A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 2V @ 1A, 5A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 5 @ 5A, 5V
Maximum Power Dissipation 85W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 038291-BUL58D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL58D CAD Model

Description

The BUL58D is a silicon NPN power transistor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-voltage, fast-switching component is engineered for use in a variety of power applications, making it an ideal choice for designers seeking reliability and performance.

Key Features

  • High Voltage Capability: The BUL58D is capable of withstanding voltages up to 400V, making it suitable for high-voltage applications.
  • High Current Performance: With a collector current rating of up to 4A, this transistor can handle significant power, suitable for demanding circuits.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for applications requiring quick transitions, such as switching power supplies and lighting systems.
  • Low Collector-Emitter Saturation Voltage: This feature ensures higher efficiency by reducing the power dissipation during operation.
  • High Ruggedness: The BUL58D is designed to endure tough conditions, making it reliable in industrial environments.

Applications

The BUL58D's robustness and performance characteristics make it ideal for a range of applications, including:

  • Switching regulators
  • Motor control circuits
  • Inverters
  • Power management systems
  • High-frequency and high-efficiency power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL58D is no exception, with its manufacturing process being subjected to rigorous testing and quality control measures to ensure reliability and performance in the field. Additionally, the product is supported by comprehensive technical documentation and application notes to assist in the design and implementation process.

Environmental Compliance

The BUL58D is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a safe choice for electronic equipment manufacturers who are conscious of their environmental impact.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4170 $56.6800
90+ $1.1626 $104.6340
135+ $1.1263 $152.0505
185+ $1.0900 $201.6500
240+ $1.0536 $252.8640
320+ $0.9447 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess