EN
  • EN
  • DE

BUL98

Part No BUL98
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 12A TO220 / Bipolar (BJT) Transistor NPN 450 V 12 A 110 W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 12 A
Voltage - Collector Emitter Breakdown (Max) 450 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 2.4A, 12A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 5A, 5V
Power - Max 110 W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number BUL98
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BUL98-ND,-497-7210-5,497-7210-5
Standard Package 50
Win Source Part Number 1325024-BUL98
Ultra Librarian 3D Model Ultra Librarian BUL98 CAD Model

Description

The BUL98 from STMicroelectronics is a high-voltage, fast-switching NPN power transistor that is designed to meet the rigorous demands of modern electronic circuits. This power transistor is part of STMicroelectronics' renowned semiconductor product line, recognized for its reliability and performance across various applications.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (V<sub>CEO) of 450V and a collector current (I<sub>C) of up to 8A, the BUL98 is capable of handling high power operations.
  • Speed: The device boasts a fast switching speed, which is crucial for applications requiring quick transitions and high-frequency operations.
  • Saturation Voltage: A low collector-emitter saturation voltage ensures higher efficiency by minimizing power loss during operation.
  • Gain Bandwidth Product: It features a high gain bandwidth product, which allows for better amplification of signals at higher frequencies.

Applications

The BUL98 is versatile and can be used in a variety of applications, including:

  • Switching regulators and power inverters
  • Motor control systems
  • High-frequency power supplies
  • Audio amplifiers

Construction and Packaging

Constructed with state-of-the-art manufacturing processes, the BUL98 is available in a TO-220 package, which is suitable for through-hole mounting. This package is widely used for power transistors due to its ability to handle high power dissipation and provide good thermal performance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUL98 is no exception, as it is manufactured under stringent quality control standards. It also features built-in protection mechanisms, ensuring long-term reliability even under challenging operating conditions.

Environmental Compliance

In line with global environmental standards, the BUL98 is designed to comply with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is environmentally friendly.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess