EN
  • EN
  • DE

BULD118D-1

Part No BULD118D-1
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 2A 20000mW 3-Pin(3+Tab) IPAK Tube / TRANS NPN 400V 2A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 400mA, 2A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 10 @ 500mA, 5V
Maximum Power Dissipation 20W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-251
Win Source Part Number 079761-BULD118D-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BULD118D-1
Introduction Date June 17, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BULD118D-1 CAD Model

Description

The BULD118D-1 is a cutting-edge semiconductor device developed by STMicroelectronics, a global leader in the electronic components industry. This device is a high-performance bipolar NPN transistor that is designed for use in a variety of applications, including switching and amplifier circuits. With its robust construction and advanced technology, the BULD118D-1 offers superior performance and reliability for electronic designs.

Key Features

  • High Voltage Capability: The BULD118D-1 is capable of handling high voltage operations, making it suitable for power supply circuits and other high voltage applications.
  • Low Saturation Voltage: This transistor has a low saturation voltage which ensures efficient operation and lower power dissipation during switching.
  • Fast Switching Speed: The fast switching response of the BULD118D-1 is ideal for high-frequency circuits, contributing to improved overall circuit performance.
  • High Current Rating: With its ability to handle significant current levels, the BULD118D-1 can be used in power-intensive applications.

Applications

The versatility of the BULD118D-1 allows it to be integrated into a wide range of electronic circuits. It is commonly used in:

  • Power management systems
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • Lighting systems

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability, and the BULD118D-1 is no exception. This device is manufactured using state-of-the-art processes, ensuring that it meets the rigorous demands of industrial and consumer electronic applications. With its excellent thermal and electrical characteristics, the BULD118D-1 is designed to deliver consistent performance over its lifespan.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the BULD118D-1 complies with international environmental standards. The device is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
465+ $0.2506 $116.5290
715+ $0.2426 $173.4590
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess