EN
  • EN
  • DE

HD1750FX

Part No HD1750FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 24A ISOWATT218
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 24A
VCEO Maximum Collector-Emitter Breakdown Voltage 800V
Max Vce (sat) 3V @ 3A, 12A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 6.5 @ 12A, 5V
Maximum Power Dissipation 75W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT-218FX
Win Source Part Number 1042864-HD1750FX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HD1750FX CAD Model

Description

STMicroelectronics HD1750FX - High Power, High Efficiency N-channel MOSFET

The HD1750FX from STMicroelectronics is a state-of-the-art N-channel enhancement-mode Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. Its robust design and advanced technology make it an ideal choice for power supply units, motor control systems, and automotive applications. This product is engineered to handle high power and high temperature environments with ease.

Key Features:

  • High Current Capability: The HD1750FX is capable of conducting high current, making it suitable for applications requiring high power density.
  • Low On-Resistance: With its low R<sub>DS(on), this MOSFET ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • High Switching Speed: The device's fast switching characteristics allow for efficient operation at high frequencies, which can contribute to smaller and lighter power supply designs.
  • Robust Thermal Management: The HD1750FX is designed to operate reliably in high temperature environments, thanks to its excellent thermal characteristics and package design.
  • Improved Ruggedness: Enhanced ruggedness is provided by the device's avalanche capability, ensuring reliability under stressful conditions.

Applications:

  • Switching power supplies
  • DC/AC converters
  • Motor drives
  • Automotive applications
  • High power switching applications

The HD1750FX is encapsulated in a fully isolated TO-3PF package, which not only provides excellent heat dissipation but also ensures electrical isolation from the mounting surface. This packaging, combined with its high current and power handling capabilities, makes the HD1750FX a versatile and reliable component for engineers looking to design high-performance power systems.

STMicroelectronics' commitment to quality and performance is evident in the HD1750FX MOSFET, making it a top choice for designers who demand the best in power management solutions.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2640 $52.6400
24+ $4.3192 $103.6608
36+ $4.1842 $150.6312
50+ $4.0492 $202.4600
64+ $3.9142 $250.5088
86+ $3.5093 $301.7998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess