EN
  • EN
  • DE

2N4233A

Part No 2N4233A
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N4233
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541161-2N4233A
Ultra Librarian 3D Model Ultra Librarian 2N4233A CAD Model

Description

Product Overview: 2N4233A - Microchip Technology

The 2N4233A is a high-quality bipolar junction transistor (BJT) from Microchip Technology, designed for a wide range of applications requiring reliable performance. This NPN transistor is well-suited for amplification and switching applications, providing designers with a versatile component for their electronic circuits.

Key Features:

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
  • Voltage Ratings: It features a collector-emitter voltage (VCEO) of 80V, ensuring it can handle moderate voltage levels in electronic circuits.
  • Current Handling: The 2N4233A can manage a continuous collector current (IC) of up to 1A, suitable for a range of driving applications.
  • Power Dissipation: With a power dissipation of 1W, this transistor can manage a fair amount of power, making it appropriate for various medium-power applications.
  • High Gain Bandwidth Product: It offers a high transition frequency, which makes it ideal for applications that require fast switching or high-frequency operation.

Applications:

The versatility of the 2N4233A allows it to be used in a variety of applications, including:

  • Audio amplifiers and Hi-Fi equipment
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and television circuits
  • General-purpose switching and amplification

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the 2N4233A is no exception. It is manufactured with high standards, ensuring reliability and performance consistency for the end-user. Whether for commercial, industrial, or military applications, this transistor is built to deliver dependable operation over its lifespan.

Support and Resources:

Microchip Technology provides comprehensive support and resources for the 2N4233A, including detailed datasheets, application notes, and design guides. Customers can also access technical assistance from Microchip's expert support team to help integrate the 2N4233A into their projects effectively.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess