EN
  • EN
  • DE

I3G4250D

Part No I3G4250D
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS MOTION SENSOR 3AXIS 16LGA / Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Type Digital
Axis X (Pitch) , Y (Roll) , Z (Yaw)
Range °/s ±245, 500, 2000
Sensitivity (LSB/(°/s) ) 8.75 ~ 70
Output Type I2C, SPI
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 6.1 mA
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-TFLGA
Base Product Number I3G4250
Standard Package 2,940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350119-I3G4250D
Ultra Librarian 3D Model Ultra Librarian I3G4250D CAD Model

Description

STMicroelectronics I3G4250D 3-Axis Digital Gyroscope

The I3G4250D is a state-of-the-art three-axis digital gyroscope by STMicroelectronics designed to track rotational motion and provide precise angular velocity measurements. This MEMS (Micro-Electro-Mechanical Systems) sensor is tailored for demanding applications that require high-performance motion sensing, such as gaming and virtual reality devices, gesture-based controls, GPS navigation systems, and industrial applications.

With its advanced technology, the I3G4250D offers a wide full-scale range of ±245/±500/±2000 dps (degrees per second) and can communicate with the host system through an SPI or I2C serial interface, providing flexibility for various design requirements. The gyroscope's high sensitivity and low noise make it an ideal choice for enhancing user experience in interactive motion-controlled games and for improving the accuracy of navigation systems.

The I3G4250D also features a built-in temperature sensor and a FIFO (First In, First Out) buffer that helps to reduce the processing load on the host processor by storing data temporarily. This allows for more efficient power management and can lead to improved battery life in portable devices. Additionally, its smart power-saving modes, such as the sleep and wake-up functions, further contribute to energy efficiency.

Engineered with robustness in mind, the I3G4250D operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions. Its compact LGA-16 (Land Grid Array) package makes it suitable for space-constrained applications without compromising on functionality.

STMicroelectronics has equipped the I3G4250D with a host of embedded features, including programmable high-pass and low-pass filters, which allow designers to fine-tune the sensor's response to specific application needs. This high level of integration reduces the need for additional external components, simplifying the design process and accelerating time-to-market for new products.

Overall, the I3G4250D is a versatile and reliable choice for any application requiring accurate and responsive three-axis gyroscopic sensing.

You May Also Be Interested in

STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
TDK InvenSense
MEMS GYROSCOPE 3AXIS 16QFN
Lowest to $15.1270
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess