EN
  • EN
  • DE

L4925

Part No L4925
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 500MA 5PENTAWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-PENTAWATT
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Case / Package 5-PENTAWATT
Family Name L4925
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3911, 497-3911-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922598-L4925
Ultra Librarian 3D Model Ultra Librarian L4925 CAD Model

Description

The L4925 from STMicroelectronics is a highly sophisticated voltage regulator designed to deliver a stable and reliable power supply to automotive applications. This component is specifically engineered to withstand the rigorous demands of the automotive environment, ensuring optimal performance and longevity.

Key Features

  • Operating Voltage: The L4925 is designed to operate over a wide range of input voltages, making it versatile for various automotive electrical systems.
  • Output Voltage: It provides a stable output voltage, which is crucial for maintaining the performance of electronic components in vehicles.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects it from damage due to excessive heat.
  • Load Dump Protection: The L4925 is equipped with load dump voltage surge protection, safeguarding against transient voltage spikes that can occur in automotive power systems.
  • Low Dropout: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving energy efficiency.

Applications

The L4925 is ideal for various automotive applications, including:

  • Power supply for microcontrollers and other sensitive electronics in vehicles.
  • Automotive infotainment systems.
  • Instrument clusters and dashboard electronics.
  • Advanced driver-assistance systems (ADAS).

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the L4925 is no exception. This voltage regulator is manufactured to meet the highest industry standards, ensuring consistent performance and durability in the challenging automotive environment.

Environmental Compliance

The L4925 complies with automotive environmental standards, including RoHS and AEC-Q100, which means it meets the requirements for automotive-grade components in terms of lead-free construction and reliability under harsh conditions.

With its robust design and advanced features, the L4925 voltage regulator from STMicroelectronics is an excellent choice for automotive manufacturers and suppliers looking for a reliable power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6784 $63.3920
12+ $10.4031 $124.8372
18+ $10.0774 $181.3932
24+ $9.7528 $234.0672
31+ $9.4271 $292.2401
41+ $8.4523 $346.5443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess