EN
  • EN
  • DE

L4938EPD

Part No L4938EPD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description ADVANCED VOLTAGE REGULATOR | IC REG LINEAR POS ADJ POWERSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 4.9V (5V)
Maximum Output Voltage 5.1V
Maximum Dropout Voltage 0.4V at 100mA, 0.6V at 400mA
Output Current 100mA, 400mA
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Family Part Number L4938E
Manufacturer Pack Quantity 620
MSL Level 3 (168 Hours)
Win Source Part Number 1194244-L4938EPD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4938EPD CAD Model

Description

STMicroelectronics L4938EPD Dual Voltage Regulator

The L4938EPD from STMicroelectronics is a highly versatile dual voltage regulator designed to cater to the power management needs of automotive and industrial applications. This advanced component is engineered to provide two regulated outputs: a 5V (±4%) output with a 450 mA current capability and an adjustable output which can be set from 5V to 24V with a 250 mA current capability. The L4938EPD's robust design ensures reliability and performance, making it an ideal choice for demanding environments.

Constructed with the latest semiconductor technology, the L4938EPD boasts a low dropout voltage, ensuring efficient operation even under conditions of low input voltage. The device includes a wide array of protection features such as short-circuit protection, overcurrent protection, and thermal shutdown, which safeguard the regulator and the application against fault conditions. These features contribute to the extended lifespan and consistent performance of the product.

The L4938EPD's package is designed with practicality in mind. It comes in a 15-lead Multiwatt package, which not only allows for efficient heat dissipation but also makes it easier to integrate into various circuit designs. This packaging, coupled with the low quiescent current, makes the L4938EPD an energy-efficient solution that can contribute to the overall power efficiency of the system.

Applications for the L4938EPD are diverse, ranging from power supplies in microprocessor systems, automotive applications including instrument clusters, body control modules, and infotainment systems, to industrial controls where reliable voltage regulation is crucial. Its ability to provide two regulated voltages simultaneously makes it a compact and efficient solution for dual supply systems.

In summary, the L4938EPD from STMicroelectronics is a dual voltage regulator that offers a combination of performance, protection, and practicality. Its robust feature set and flexible design make it an excellent choice for designers looking to enhance the power management capabilities of their automotive or industrial applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0029 $60.0348
29+ $4.1050 $119.0450
44+ $3.9767 $174.9748
61+ $3.8485 $234.7585
78+ $3.7202 $290.1756
104+ $3.3353 $346.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess