EN
  • EN
  • DE

L4938NPD

Part No L4938NPD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description DUAL MULTIFUNCTION VOLTAGE REGULATOR | IC REG LINEAR POS ADJ POWERSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5V, Tracking
Maximum Dropout Voltage 0.4V at 50mA, 0.6V at 500mA
Output Current 50mA, 500mA
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Family Part Number L4938N
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1194247-L4938NPD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4938NPD CAD Model

Description

The L4938NPD from STMicroelectronics is a highly versatile dual multifunction voltage regulator designed to cater to the demanding requirements of automotive electronic systems. This advanced component is specifically engineered to provide a stable and reliable power supply in a wide range of automotive applications, including engine control units, instrument clusters, and infotainment systems.

Key Features

  • Operating Voltage Range: The L4938NPD operates over a wide voltage range, making it suitable for direct operation from a 12V battery supply, withstanding transient voltage spikes typically found in automotive environments.
  • Dual Voltage Outputs: It provides two regulated voltages: a 5V output with a 450mA current capability, and an adjustable output that can be set from 5V to 20V with an external resistor divider, delivering up to 250mA.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power dissipation and improving overall system reliability.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the safety and durability of the application.
  • Short-Circuit Protection: Both outputs are protected against short-circuit conditions, ensuring the regulator and connected components are safeguarded during fault conditions.

Applications

The L4938NPD is ideal for a variety of automotive applications, including but not limited to:

  • Automotive Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Instrument Cluster Systems
  • Infotainment and Telematics Systems

Package and Quality

The L4938NPD is available in a robust PowerSO-20 package, designed to withstand the harsh conditions of automotive environments. STMicroelectronics' commitment to quality ensures that this voltage regulator meets the stringent standards required for automotive-grade components, providing reliability and performance that automotive manufacturers can trust.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess