EN
  • EN
  • DE

L5963D-EHX

Part No L5963D-EHX
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LNR SYNC 36PSSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 250kHz ~ 2MHz
Voltage/Current - Output 1 Programmable, 2.5A
Voltage/Current - Output 2 Programmable, 3A
Voltage/Current - Output 3 Programmable, 250mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3.5V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSO-36 EPU
Base Product Number L5963
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876560-L5963D-EHX
Ultra Librarian 3D Model Ultra Librarian L5963D-EHX CAD Model

Description

The STMicroelectronics L5963D-EHX is a multifaceted, high-performance power management integrated circuit (PMIC) designed to meet the stringent demands of automotive applications. This advanced device encapsulates a wide array of features tailored to provide efficient power supply solutions for modern vehicle electronics.

Key Features

  • Multi-Output Configuration: The L5963D-EHX boasts multiple regulated outputs, including buck converters, linear regulators, and high-side switches, to support various electronic components.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC features buck converters with an optimal balance of switching frequency and quiescent current, reducing power losses and improving battery life.
  • Robust Protection: Integrated safety features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensure reliable operation under adverse conditions and protect the circuit from potential damage.
  • Wide Input Voltage Range: The device is designed to handle a broad input voltage range, making it suitable for various automotive battery configurations and transient conditions.
  • Low Quiescent Current: Its low quiescent current draw contributes to reduced power consumption when the vehicle is in standby mode, thereby extending battery life.

Applications

The L5963D-EHX is ideal for a range of automotive applications, including:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connectivity modules
  • Instrument clusters

Quality and Reliability

As with all STMicroelectronics components, the L5963D-EHX is manufactured to the highest quality standards. The device is AEC-Q100 qualified, ensuring its suitability for the rigorous demands of automotive environments. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess