EN
  • EN
  • DE

L6225PDTR

Part No L6225PDTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Dual Full Bridge Motor Driver 48V 20-Pin PowerSO T/R / IC MOTOR DRIVER PAR 20POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 018264-L6225PDTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6225
Introduction Date March 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6225PDTR CAD Model

Description

The L6225PDTR from STMicroelectronics is a state-of-the-art motor driver, specifically designed to deliver optimal performance for a wide range of motor driving applications. This driver is part of the DMOS Dual Full Bridge family, renowned for its reliability and efficiency in driving both inductive and resistive loads.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 8 to 52 volts, making it versatile for various motor driving needs.
  • Output Current: It can deliver up to 1A per channel or 2A peak, ensuring robust performance for driving motors.
  • Dual Full-Bridge: The L6225PDTR is capable of driving two DC motors or one stepper motor, providing flexibility in application use.
  • DMOS Output: The device features low RDS(on) DMOS output, which translates to less heat generation and increased efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
  • Cross Conduction Protection: The motor driver includes cross-conduction protection, which prevents accidental simultaneous high-side and low-side conduction that could lead to short circuits.
  • Non-Dissipative Overcurrent Protection: This feature helps to safeguard the device and the motor from overcurrent conditions without the dissipation of excess heat.

Applications

The L6225PDTR is ideal for a multitude of applications, including but not limited to:

  • Office Automation Machines
  • Factory Automation and Robotics
  • Point of Sale Machines
  • Computer Peripherals

Package and Quality

The L6225PDTR motor driver is available in a PowerSO-20 package, which is designed for a compact footprint and efficient heat dissipation. STMicroelectronics is committed to the highest quality standards, and this product complies with the stringent industrial and automotive qualification requirements.

With its robust feature set, the L6225PDTR is an excellent choice for designers looking for a reliable and versatile motor driver solution that can meet the demands of various high-performance motor control applications.

You May Also Be Interested in

Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2121 $51.0605
12+ $8.3792 $100.5504
19+ $8.1173 $154.2287
26+ $7.8555 $204.2430
33+ $7.5936 $250.5888
45+ $6.8081 $306.3645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess