EN
  • EN
  • DE

L6788A

Part No L6788A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description High current internal drivers | IC REG DRIVER GPU 3OUT 40VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Applications Driver, Next Generation GPU
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 3
Voltage - Output 0.56V ~ 1.35V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (6x6)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1194461-L6788A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6788A CAD Model

Description

The L6788A from STMicroelectronics is a state-of-the-art, high-performance integrated circuit designed for advanced power management applications. This robust component is crafted to meet the rigorous demands of modern electronic systems, offering a perfect blend of efficiency, reliability, and versatility.

Key Features

  • High-Efficiency Operation: The L6788A is engineered to optimize power conversion processes, resulting in significant energy savings and reduced heat generation.
  • Advanced Control: With its sophisticated control algorithms, this product ensures precise regulation of output voltages, providing stable and reliable power to sensitive electronics.
  • Wide Input Voltage Range: Accommodating a broad spectrum of input voltages, the L6788A is suitable for a variety of applications and can adapt to fluctuating power supplies with ease.
  • Protection Features: The device includes multiple protection mechanisms such as overcurrent, overvoltage, and thermal shutdown to safeguard against potential damage caused by abnormal operating conditions.
  • Compact Design: The L6788A is available in a small footprint package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The versatility of the L6788A allows it to be utilized across a diverse range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power management modules
  • Telecommunication equipment
  • Industrial control systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L6788A is no exception. Manufactured using the latest technologies and subjected to rigorous testing, this product is designed to perform reliably even under the most challenging conditions.

Whether you are developing power supply solutions for consumer electronics, industrial platforms, or communication infrastructure, the L6788A offers the performance and features necessary to create efficient and dependable systems.

For detailed specifications, application notes, and support resources, please visit the STMicroelectronics website.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess