EN
  • EN
  • DE

L6933H1.2TR

Part No L6933H1.2TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description High performance 2A ULDO linear regulator with Soft Start | IC REG LINEAR POS ADJ 2A 8HSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 5V
Output Current 2A
Current - Quiescent (Iq) 400μA
PSRR 75dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-HSO
Family Part Number L6933
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194480-L6933H1.2TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6933H1.2TR CAD Model

Description

The L6933H1.2TR is a high-performance, low-dropout linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This regulator is capable of delivering a fixed output voltage of 1.2V with an impressive accuracy, making it an ideal choice for sensitive electronic applications that require a stable and precise power supply.

Key Features

  • Output Voltage: A stable 1.2V output voltage is provided, which is crucial for powering low-voltage digital circuits.
  • High Current Capability: The device can deliver up to 1.5A of continuous output current, suitable for a wide range of power requirements.
  • Low Dropout Voltage: The low dropout feature enables the regulator to maintain output voltage regulation even when the input-to-output differential is minimal, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The L6933H1.2TR comes with built-in thermal shutdown protection, which safeguards the device and the application against overheating and potential damage.
  • Current Limiting: In-built current limiting prevents damage to the regulator during fault conditions, such as output short circuits or overloading.

Applications

The L6933H1.2TR is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor and microcontroller systems
  • Low-voltage logic interfaces
  • Reference voltage sources

Package and Availability

The L6933H1.2TR is available in a compact DFN6 (3x3mm) package, which is ideal for space-constrained applications. It comes in tape and reel packaging, facilitating efficient handling and manufacturing processes, designated by the 'TR' suffix in its part number. This product is RoHS compliant and is designed for commercial and industrial temperature ranges, ensuring reliability and performance across diverse environments.

Conclusion

With its high accuracy, low dropout voltage, and robust protection features, the L6933H1.2TR from STMicroelectronics is an excellent choice for designers looking for a reliable power management solution. Its high current capability and compact form factor make it adaptable to a broad spectrum of applications, ensuring optimal performance in both simple and complex electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess