STMicroelectronics L7983PU33R - Compact, High-Efficiency DC/DC Converter
The L7983PU33R is a highly efficient, monolithic synchronous step-down regulator from STMicroelectronics, designed to deliver a fixed output voltage of 3.3V with a maximum output current of 2A. This compact and robust power solution is ideal for a wide range of applications, including industrial, consumer, and computer peripherals, where space is at a premium and energy efficiency is highly valued.
Key Features
- Output Voltage: Fixed 3.3V with excellent load and line regulation.
- Output Current: Capable of delivering up to 2A, suitable for powering a diverse range of devices.
- High-Efficiency: Synchronous rectification ensures high efficiency across a wide load range, minimizing energy loss and heat generation.
- Wide Input Voltage Range: Operates with an input voltage from 4.5V to 36V, accommodating a variety of power sources and conditions.
- Adjustable Switching Frequency: User-configurable from 250kHz to 2MHz, allowing optimization for efficiency or component size.
- Thermal Protection: Overtemperature protection safeguards the device against overheating, enhancing reliability and longevity.
- Compact Package: Housed in a small 3x3mm QFN package, it is an ideal choice for space-constrained applications.
- Low Dropout Operation: Ensures continued operation even with a very low input-output differential voltage.
Applications
The versatility of the L7983PU33R makes it suitable for a multitude of applications, such as:
- Power management for FPGA, DSP, and microcontroller platforms.
- Point of Load (POL) conversions in networking and telecommunications equipment.
- Industrial power supplies, including sensors and automation systems.
- Consumer electronics such as set-top boxes and gaming consoles.
- Portable and battery-powered devices requiring efficient power conversion.
With its combination of high efficiency, flexible operation, and compact form factor, the STMicroelectronics L7983PU33R is an excellent choice for designers looking to optimize their power management solutions in both performance and size.