EN
  • EN
  • DE

L9911F

Part No L9911F
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Car alternator multifunction smart voltage regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Applications Power Supply, Automotive Applications
Voltage - Input 7 V ~ 18 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package Multiwatt-8 (Straight Leads)
Manufacturer Package 8-Multiwatt
Win Source Part Number 1194712-L9911F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L9911
Introduction Date May 26, 2004
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L9911F CAD Model

Description

Introducing the L9911F Automotive Engine Management System from STMicroelectronics

The L9911F is a state-of-the-art automotive engine management system designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced product is tailored to meet the rigorous demands of modern automotive applications, providing a robust and efficient solution for engine control units (ECUs).

Key Features of the L9911F:

  • High Integration: The L9911F combines numerous essential functions for engine management into a single package, reducing complexity and enhancing reliability. This integration includes drivers for fuel injection, ignition, and variable valve timing, making it a versatile choice for a range of vehicle models.
  • Advanced Diagnostics: With built-in diagnostic capabilities, the L9911F simplifies troubleshooting and ensures consistent performance. The system can detect and report faults, helping to prevent engine damage and ensuring optimal operation.
  • Durable Design: Engineered to withstand harsh automotive environments, the L9911F operates reliably across a wide temperature range and is resistant to the vibrations and electrical disturbances common in vehicles.
  • Flexibility: The device is programmable, allowing manufacturers to tailor its operation to specific vehicle requirements. This flexibility ensures that the L9911F can adapt to a wide array of engine types and configurations.
  • Power Efficiency: STMicroelectronics has designed the L9911F with power efficiency in mind, helping to reduce the overall energy consumption of the vehicle and contributing to lower emissions.

Applications:

The L9911F is ideal for a variety of automotive applications, including:

  • Gasoline and diesel engine control units
  • Direct injection and port injection systems
  • Advanced ignition systems
  • Variable valve timing control

With its robust design and comprehensive feature set, the L9911F from STMicroelectronics represents a significant advancement in automotive engine management technology. It provides manufacturers with a highly reliable, efficient, and adaptable solution that is ready to meet the evolving needs of the automotive industry.

Conclusion:

The L9911F is more than just a component; it's a leap forward in automotive engine management, offering the precision, efficiency, and reliability that modern vehicles demand. STMicroelectronics continues to push the boundaries of innovation, and the L9911F is a testament to their commitment to excellence in the automotive sector.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5641 $60.5128
19+ $6.2070 $117.9330
29+ $6.0129 $174.3741
40+ $5.8189 $232.7560
52+ $5.6249 $292.4948
69+ $5.0427 $347.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess