EN
  • EN
  • DE

LD39080PT-R

Part No LD39080PT-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A PPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.3V @ 800mA
Output Current 800mA
Operating Supply Current 2.5mA
PSRR 65dB to 55dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 5 V
Voltage - Dropout (Typical) 0.15V @ 800mA
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 070857-LD39080PT-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD39080PT-R CAD Model

Description

The LD39080PT-R is a high-performance, fast-response voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is specifically engineered to provide a stable output voltage with a low drop-out, making it an excellent choice for sensitive electronic applications where voltage stability is crucial.

Key Features

  • Output Voltage: The LD39080PT-R offers a precise output voltage, which is essential for powering sensitive electronic circuits.
  • Low Drop-out: Its low drop-out performance ensures efficiency, making it suitable for applications with a minimal difference between the input and output voltage.
  • High Current Capacity: This regulator can handle high current demands, providing a stable output even under varying load conditions.
  • Fast Transient Response: The device reacts quickly to changes in load, which helps to maintain a stable voltage supply to the connected components.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Wide Operating Temperature Range: The LD39080PT-R is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LD39080PT-R is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Microprocessor and microcontroller systems
  • Power management solutions
  • Portable and handheld devices

Product Specifications

Parameter Value
Output Voltage Fixed and Adjustable
Drop-out Voltage Low
Maximum Output Current High
Operating Temperature Range Wide
Package TO-252 (DPAK)

With its robust design and comprehensive features, the LD39080PT-R voltage regulator is an ideal solution for maintaining a reliable power supply in a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3326 $59.9670
110+ $1.0935 $120.2850
165+ $1.0593 $174.7845
230+ $1.0251 $235.7730
295+ $0.9909 $292.3155
395+ $0.8884 $350.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess